Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK/883 DG506AAK/883

Description
Manufacturer: Vishay Win Source Part Number: 143075-DG506AAK/883 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 6pC Channel-to-Channel Matching (ΔRon): 24 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CERDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 1.5μs, 1μs Channel Capacitance(CS off, CD off): 6pF, 45pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 143075-DG506AAK/883 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 6pC Channel-to-Channel Matching (ΔRon): 24 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CERDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 1.5μs, 1μs Channel Capacitance(CS off, CD off): 6pF, 45pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK/883 - 143075-DG506AAK/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK/883
143075-DG506AAK/883
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK/883 143075-DG506AAK/883
Manufacturer: Vishay Win Source Part Number: 143075-DG506AAK/883 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 6pC Channel-to-Channel Matching (ΔRon): 24 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CERDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 1.5μs, 1μs Channel Capacitance(CS off, CD off): 6pF, 45pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 143075-DG506AAK/883
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 6pC
Channel-to-Channel Matching (ΔRon): 24 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-CERDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 1.5μs, 1μs
Channel Capacitance(CS off, CD off): 6pF, 45pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG506AAK/883
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG506AAK/883
IC MUX 16:1 400OHM 16CERDIP

IC MUX 16:1 400OHM 16CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 143075-DG506AAK/883 DG506AAK/883
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK/883 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details