Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3 DG4599DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 096864-DG4599DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -70dB @ 1MHz Family Name: DG4599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): SGM4157YC6/TR; NLAS4599DFT4; NLAST4599DFT2G; NLVAS4599DFT2; Introduction Date: May 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 096864-DG4599DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -70dB @ 1MHz Family Name: DG4599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): SGM4157YC6/TR; NLAS4599DFT4; NLAST4599DFT2G; NLVAS4599DFT2; Introduction Date: May 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3 - 096864-DG4599DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3
096864-DG4599DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3 096864-DG4599DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 096864-DG4599DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -70dB @ 1MHz Family Name: DG4599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): SGM4157YC6/TR; NLAS4599DFT4; NLAST4599DFT2G; NLVAS4599DFT2; Introduction Date: May 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096864-DG4599DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -70dB @ 1MHz
Family Name: DG4599
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: SC-70-6 (SOT-363)
Single Supply Voltage (V+): 2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 25ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): SGM4157YC6/TR; NLAS4599DFT4; NLAST4599DFT2G; NLVAS4599DFT2;
Introduction Date: May 22, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG4599DL-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG4599DL-T1-E3
IC SWITCH SINGLE SPDT SC70-6

IC SWITCH SINGLE SPDT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4599DL-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4599DL-T1-E3
IC SWITCH SPDT X 1 60OHM SC70-6

IC SWITCH SPDT X 1 60OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 096864-DG4599DL-T1-E3 DG4599DL-T1-E3 DG4599DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4599DL-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GV-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers