Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG441LEDY-T1-GE3

Description
Win Source Part Number: 1166844-DG441LEDY-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 26Ohm Charge Injection: 6.6pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -114dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 60ns, 35ns Channel Capacitance (CS(off), CD(off)): 5pF, 6pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG441LEDY-T1-GE3.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG441LEDY-T1-GE3TR,D G441LEDY-T1-GE3CT,DG 441LEDY-T1-GE3DKR Base Product Number: DG441
Request a Quote Datasheet
Description
Win Source Part Number: 1166844-DG441LEDY-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 26Ohm Charge Injection: 6.6pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -114dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 60ns, 35ns Channel Capacitance (CS(off), CD(off)): 5pF, 6pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG441LEDY-T1-GE3.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG441LEDY-T1-GE3TR,D G441LEDY-T1-GE3CT,DG 441LEDY-T1-GE3DKR Base Product Number: DG441
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1166844-DG441LEDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1166844-DG441LEDY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1166844-DG441LEDY-T1-GE3
Win Source Part Number: 1166844-DG441LEDY-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 26Ohm Charge Injection: 6.6pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -114dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 60ns, 35ns Channel Capacitance (CS(off), CD(off)): 5pF, 6pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG441LEDY-T1-GE3.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG441LEDY-T1-GE3TR,D G441LEDY-T1-GE3CT,DG 441LEDY-T1-GE3DKR Base Product Number: DG441

Win Source Part Number: 1166844-DG441LEDY-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NC
On-State Resistance (Max): 26Ohm
Charge Injection: 6.6pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -114dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 60ns, 35ns
Channel Capacitance (CS(off), CD(off)): 5pF, 6pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DG441LEDY-T1-GE3.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG441LEDY-T1-GE3TR,DG441LEDY-T1-GE3CT,DG441LEDY-T1-GE3DKR
Base Product Number: DG441

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441LEDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG441LEDY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG441LEDY-T1-GE3
IC SWITCH SPST-NCX4 26OHM 16SOIC

IC SWITCH SPST-NCX4 26OHM 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG441LEDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG441LEDY-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG441LEDY-T1-GE3
IC SWITCH QUAD SPST 16-SOIC

IC SWITCH QUAD SPST 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1166844-DG441LEDY-T1-GE3 DG441LEDY-T1-GE3 DG441LEDY-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details