Monolithic LowVoltage CMOS Analog Switch
Monolithic LowVoltage CMOS Analog Switch
Monolithic LowVoltage CMOS Analog Switch
SPDT, 1 Func, 2 Channel, CMOS, PDSO8, MSOP-8 Product overview: DG419LEDQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG419LEDQ-T1-GE3
1 Circuit IC Switch 1:1 18Ohm 8-TSSOP
1 Circuit IC Switch 1:1 18Ohm 8-TSSOP
1 Circuit IC Switch 1:1 18Ohm 8-TSSOP
1 Circuit IC Switch 1:2 18Ohm 8-TSSOP
IC ANALOG SWITCH 8MSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1754266P | 1754246 | 747-DG419LEDQ-T1-GE3 | DG419LEDQ-T1-GE3DKR-ND | DG419LEDQ-T1-GE3 | DG419LEDQ-T1-GE3 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Dual MSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Package Type | SOP; MSOP; MSOP | SOP; MSOP; Msop | TSSOP; "8-TSSOP | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Pins | 8 | 8 | ||||
| Supply Voltage (VS) | 3 to ? volts | 3 to 16 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Ron | 18 ohms | 18 ohms |