Nexperia B.V. Dual 1-of-4 FET multiplexer/demultiplexer with charge pump 74CB3Q3253BQX

Description
The 74CB3Q3253 is a dual high-bandwidth single-pole, quad-throw FET bus switch. Each switch features a select input (Sn) and an output enable input (nOE). The switch is disabled when the nOEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V Overvoltage switching on switch ports: 0 V to 5 V switching with VCC = 2.5 V 0 V to 5 V switching with VCC = 3.3 V Switch voltage accepts signals up to 5.5 V 4 Ω (typical) ON resistance 3.5 pF (typical) OFF-state capacitance High bandwidth 0.5 GHz (maximum) Low input/output capacitance minimizes loading and signal distortion Fast switching frequency fmax = 20 MHz (maximum) Low power consumption ICC = 0.4 mA (typical) Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs IOFF supports partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78E Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Communication infrastructure Bus isolation Memory interleaving Sensor multiplexing
Request a Quote Datasheet
Description
The 74CB3Q3253 is a dual high-bandwidth single-pole, quad-throw FET bus switch. Each switch features a select input (Sn) and an output enable input (nOE). The switch is disabled when the nOEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V Overvoltage switching on switch ports: 0 V to 5 V switching with VCC = 2.5 V 0 V to 5 V switching with VCC = 3.3 V Switch voltage accepts signals up to 5.5 V 4 Ω (typical) ON resistance 3.5 pF (typical) OFF-state capacitance High bandwidth 0.5 GHz (maximum) Low input/output capacitance minimizes loading and signal distortion Fast switching frequency fmax = 20 MHz (maximum) Low power consumption ICC = 0.4 mA (typical) Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs IOFF supports partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78E Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Communication infrastructure Bus isolation Memory interleaving Sensor multiplexing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1-of-4 FET multiplexer/demultiplexer with charge pump - 74CB3Q3253BQX - Nexperia B.V.
Nijmegen, Netherlands
Dual 1-of-4 FET multiplexer/demultiplexer with charge pump
74CB3Q3253BQX
Dual 1-of-4 FET multiplexer/demultiplexer with charge pump 74CB3Q3253BQX
The 74CB3Q3253 is a dual high-bandwidth single-pole, quad-throw FET bus switch. Each switch features a select input (Sn) and an output enable input (nOE). The switch is disabled when the nOEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V Overvoltage switching on switch ports: 0 V to 5 V switching with VCC = 2.5 V 0 V to 5 V switching with VCC = 3.3 V Switch voltage accepts signals up to 5.5 V 4 Ω (typical) ON resistance 3.5 pF (typical) OFF-state capacitance High bandwidth 0.5 GHz (maximum) Low input/output capacitance minimizes loading and signal distortion Fast switching frequency fmax = 20 MHz (maximum) Low power consumption ICC = 0.4 mA (typical) Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs IOFF supports partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78E Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Communication infrastructure Bus isolation Memory interleaving Sensor multiplexing

The 74CB3Q3253 is a dual high-bandwidth single-pole, quad-throw FET bus switch. Each switch features a select input (Sn) and an output enable input (nOE). The switch is disabled when the nOEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V.

Features and benefits

  • Wide supply voltage range from 2.3 V to 3.6 V
  • Overvoltage switching on switch ports:
    • 0 V to 5 V switching with VCC = 2.5 V
    • 0 V to 5 V switching with VCC = 3.3 V
  • Switch voltage accepts signals up to 5.5 V
  • 4 Ω (typical) ON resistance
  • 3.5 pF (typical) OFF-state capacitance
  • High bandwidth 0.5 GHz (maximum)
  • Low input/output capacitance minimizes loading and signal distortion
  • Fast switching frequency fmax = 20 MHz (maximum)
  • Low power consumption ICC = 0.4 mA (typical)
  • Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs
  • IOFF supports partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78E Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C

Applications

  • Communication infrastructure
  • Bus isolation
  • Memory interleaving
  • Sensor multiplexing
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7653-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7653-2-ND
Signal Switches, Multiplexers, Decoders 1727-7653-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 2 x 4:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7653-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7653-1-ND
Signal Switches, Multiplexers, Decoders 1727-7653-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 2 x 4:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7653-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7653-6-ND
Signal Switches, Multiplexers, Decoders 1727-7653-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 2 x 4:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3253BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3253BQX
Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3253BQX
IC MUX/DEMUX 2 X 4:1 16DHVQFN

IC MUX/DEMUX 2 X 4:1 16DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CB3Q3253BQX 1727-7653-2-ND 74CB3Q3253BQX
Product Name Dual 1-of-4 FET multiplexer/demultiplexer with charge pump Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer Configuration Nexperia - 29AC1130 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 10 volts
Ron 180 ohms
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT138PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GV-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753
View Details
Signal Switches, Multiplexers, Decoders - 1727-2458-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers