CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Bilateral, FET Switches 1 x 1:1 14-SOIC
IC BILATERAL SW 1 X 1:1 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4066BM96E4 | CD4066BM96E4-ND | CD4066BM96E4 |
| Product Name | CD4066B CMOS Quad Bilateral Switch | Analog Switches, Multiplexers, Demultiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Switch Type | 4 X SPST (NO) | ||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | |
| Ron | 125 ohms | 240 ohms | |
| Min Operating Current | 2.00E-5 mA |