Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3 DG419LDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033301-DG419LDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033301-DG419LDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3 - 1033301-DG419LDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3
1033301-DG419LDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3 1033301-DG419LDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033301-DG419LDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -71dB @ 1MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 43ns, 31ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1033301-DG419LDQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 1pC
Crosstalk: -71dB @ 1MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 43ns, 31ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419LDQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG419LDQ-T1-E3
IC ANALOG SWITCH CMOS 8MSOP

IC ANALOG SWITCH CMOS 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419LDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419LDQ-T1-E3
IC SWITCH SPDT X 1 20OHM 8MSOP

IC SWITCH SPDT X 1 20OHM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1033301-DG419LDQ-T1-E3 DG419LDQ-T1-E3 DG419LDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419LDQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907203P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040576-74LVC1G66GM,132 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Telecom - SI3066-B-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details