Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3 DG419DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 139100-DG419DJ-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-Mini DIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Sensing & Instrumentation, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 139100-DG419DJ-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-Mini DIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Sensing & Instrumentation, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3 - 139100-DG419DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3
139100-DG419DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3 139100-DG419DJ-E3
Manufacturer: Vishay Win Source Part Number: 139100-DG419DJ-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 60pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-Mini DIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Sensing & Instrumentation, Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 139100-DG419DJ-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 60pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-Mini DIP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Sensing & Instrumentation, Defence, Military & Aerospace

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419DJ-E3
IC SWITCH SPDT X 1 35OHM 8DIP

IC SWITCH SPDT X 1 35OHM 8DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG419DJ-E3
Analog Switches, Multiplexers, Demultiplexers DG419DJ-E3
IC ANALOG SWITCH CMOS 8DIP

IC ANALOG SWITCH CMOS 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 139100-DG419DJ-E3 DG419DJ-E3 DG419DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Triple unbuffered inverter - 74AHC3GU04DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers