Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDQ-T1-E3 DG419BDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033296-DG419BDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -88dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033296-DG419BDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -88dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDQ-T1-E3 - 1033296-DG419BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDQ-T1-E3
1033296-DG419BDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDQ-T1-E3 1033296-DG419BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033296-DG419BDQ-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -88dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033296-DG419BDQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 38pC
Crosstalk: -88dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 89ns, 80ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG419BDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG419BDQ-T1-E3
IC SWITCH SPDT X 1 25OHM 8MSOP

IC SWITCH SPDT X 1 25OHM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033296-DG419BDQ-T1-E3 DG419BDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG419BDQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Telecom - SI3209-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface - CODECs - AD1803JRU-REEL - Lingto Electronic Limited
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details