Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1 DG418DY-T1

Description
Manufacturer: Vishay Win Source Part Number: 1167550-DG418DY-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167550-DG418DY-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1 - 1167550-DG418DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1
1167550-DG418DY-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1 1167550-DG418DY-T1
Manufacturer: Vishay Win Source Part Number: 1167550-DG418DY-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167550-DG418DY-T1
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418DY-T1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418DY-T1
IC SWITCH SPST-NOX1 35OHM 8SOIC

IC SWITCH SPST-NOX1 35OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167550-DG418DY-T1 DG418DY-T1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418DY-T1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface - Interface - Controllers - ADM6993FX-AD-T-1 - 767947-ADM6993FX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9944KCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details