Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDQ-T1-E3 DG418BDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 099513-DG418BDQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 38pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 099513-DG418BDQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 38pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDQ-T1-E3 - 099513-DG418BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDQ-T1-E3
099513-DG418BDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDQ-T1-E3 099513-DG418BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 099513-DG418BDQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 38pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 89ns, 80ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 250pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099513-DG418BDQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 38pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 89ns, 80ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 250pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG418BDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG418BDQ-T1-E3
IC SWITCH SPST-NOX1 25OHM 8MSOP

IC SWITCH SPST-NOX1 25OHM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 099513-DG418BDQ-T1-E3 DG418BDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG418BDQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers