Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4 DG409LEDN-T1-GE4

Description
Manufacturer: Vishay Win Source Part Number: 917046-DG409LEDN-T1- GE4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DG409 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917046-DG409LEDN-T1- GE4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DG409 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4 - 917046-DG409LEDN-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4
917046-DG409LEDN-T1-GE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4 917046-DG409LEDN-T1-GE4
Manufacturer: Vishay Win Source Part Number: 917046-DG409LEDN-T1- GE4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DG409 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917046-DG409LEDN-T1-GE4
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG409
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409LEDN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409LEDN-T1-GE4
IC SWITCH SP4T X 2 23OHM 16QFN

IC SWITCH SP4T X 2 23OHM 16QFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG409LEDN-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG409LEDN-T1-GE4
IC MUX CMOS DUAL 4CH 16-QFN

IC MUX CMOS DUAL 4CH 16-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 917046-DG409LEDN-T1-GE4 DG409LEDN-T1-GE4 DG409LEDN-T1-GE4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LEDN-T1-GE4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
16-bit TSSOP Interface Transceiver IC - 704-74ALVC16245DGG,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
Interface Transceiver IC - 710-AM26C31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers