Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3 DG409LDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033247-DG409LDY-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: DG409L Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX399CSE-T; MAX399ESE+T; MAX399ESE-T; MAX399ESE; Introduction Date: January 08, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033247-DG409LDY-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: DG409L Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX399CSE-T; MAX399ESE+T; MAX399ESE-T; MAX399ESE; Introduction Date: January 08, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3 - 1033247-DG409LDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3
1033247-DG409LDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3 1033247-DG409LDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033247-DG409LDY-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: DG409L Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX399CSE-T; MAX399ESE+T; MAX399ESE-T; MAX399ESE; Introduction Date: January 08, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033247-DG409LDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 1pC
Crosstalk: -82dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Family Name: DG409L
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 29 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 55ns, 25ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX399CSE-T; MAX399ESE+T; MAX399ESE-T; MAX399ESE;
Introduction Date: January 08, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409LDY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409LDY-T1-E3
IC SWITCH SP4T X 2 29OHM 16SOIC

IC SWITCH SP4T X 2 29OHM 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG409LDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG409LDY-T1-E3
IC MUX CMOS ANG DUAL 8CH 16SOIC

IC MUX CMOS ANG DUAL 8CH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1033247-DG409LDY-T1-E3 DG409LDY-T1-E3 DG409LDY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409LDY-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers