Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI3050-E-FM

Description
Win Source Part Number: 1261054-SI3050-E-FM Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOcap™ Package: Tube Standard Package: 75 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3050 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261054-SI3050-E-FM Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOcap™ Package: Tube Standard Package: 75 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3050 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261054-SI3050-E-FM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261054-SI3050-E-FM
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261054-SI3050-E-FM
Win Source Part Number: 1261054-SI3050-E-FM Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOcap™ Package: Tube Standard Package: 75 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3050 Product Status: Obsolete

Win Source Part Number: 1261054-SI3050-E-FM
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOcap™
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3050
Product Status: Obsolete

Buy Now Datasheet
QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
722-SI3050-E-FM
QFN Interface Transceiver IC 722-SI3050-E-FM
IC SYSTEM-SIDE DAA 24-QFN Product overview: SI3050-E-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3050-E-FM can be used for catalog matching and distributor lookup.

IC SYSTEM-SIDE DAA 24-QFN Product overview: SI3050-E-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3050-E-FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI3050-E-FM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI3050-E-FM
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI3050-E-FM
IC SYSTEM-SIDE DAA 24-QFN

IC SYSTEM-SIDE DAA 24-QFN

Supplier's Site
Interface - Modems - ICs and Modules - SI3050-E-FM - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI3050-E-FM
Interface - Modems - ICs and Modules SI3050-E-FM
IC SYSTEM-SIDE DAA 24-QFN

IC SYSTEM-SIDE DAA 24-QFN

Supplier's Site Datasheet
Modems - ICs and Modules - SI3050-E-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI3050-E-FM
Modems - ICs and Modules SI3050-E-FM
Modem 24-QFN (4x4)

Modem 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261054-SI3050-E-FM 722-SI3050-E-FM SI3050-E-FM SI3050-E-FM SI3050-E-FM
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1833-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers