Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDQ-E3 DG408LDQ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033234-DG408LDQ-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): ADG1608BRUZ-REEL7; DG408LDQ; DG408LDQ-T1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033234-DG408LDQ-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): ADG1608BRUZ-REEL7; DG408LDQ; DG408LDQ-T1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDQ-E3 - 1033234-DG408LDQ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDQ-E3
1033234-DG408LDQ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDQ-E3 1033234-DG408LDQ-E3
Manufacturer: Vishay Win Source Part Number: 1033234-DG408LDQ-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 1pC Crosstalk: -82dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 29 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 55ns, 25ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): ADG1608BRUZ-REEL7; DG408LDQ; DG408LDQ-T1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033234-DG408LDQ-E3
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 1pC
Crosstalk: -82dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 29 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 55ns, 25ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): ADG1608BRUZ-REEL7; DG408LDQ; DG408LDQ-T1;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDQ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG408LDQ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408LDQ-E3
IC MUX 8:1 29OHM 16TSSOP

IC MUX 8:1 29OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033234-DG408LDQ-E3 DG408LDQ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408LDQ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6993X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers