Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DW DG406DW

Description
Manufacturer: Vishay Win Source Part Number: 1167469-DG406DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 8pF, 130pF Family Name: DG406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG406DY-T; DG406DY; DG406DY-TS5001; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167469-DG406DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 8pF, 130pF Family Name: DG406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG406DY-T; DG406DY; DG406DY-TS5001; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DW - 1167469-DG406DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DW
1167469-DG406DW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DW 1167469-DG406DW
Manufacturer: Vishay Win Source Part Number: 1167469-DG406DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 8pF, 130pF Family Name: DG406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG406DY-T; DG406DY; DG406DY-TS5001; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167469-DG406DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Operating Supply Voltage: 12V
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 8pF, 130pF
Family Name: DG406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 28-SOIC
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG406DY-T; DG406DY; DG406DY-TS5001;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG406DW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG406DW
IC MUX 16:1 100OHM 28SOIC

IC MUX 16:1 100OHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167469-DG406DW DG406DW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DW Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers