Win Source Part Number: 1370834-DG4053EEN-T1
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN
Supplier Device Package: 16-miniQFN (1.8x2.6)
Base Product Number: DG4053
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 3
Switch Circuit: SPDT
On-State Resistance (Max): 78Ohm
Channel-to-Channel Matching (ΔRon): 910mOhm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 75ns, 88ns
-3db Bandwidth: 930MHz
Charge Injection: 0.3pC
Channel Capacitance (CS(off), CD(off)): 2pF, 3.1pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -105dB @ 100kHz
IC MUX TRIPLE 2CHAN 16-MINIQFN
IC SWITCH SPDTX3 78OHM 16MINIQFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370834-DG4053EEN-T1-GE4 | DG4053EEN-T1-GE4 | DG4053EEN-T1-GE4 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |