Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEN-T1-E4 DG4051AEN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 1167457-DG4051AEN-T1 -E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V -3db Bandwidth: 330MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Part Status: Obsolete(EOL) Family Name: DG4051A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2.5 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 108ns, 92ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4581CEE+T; MAX4691ETE+T; MAX4581EGE+; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167457-DG4051AEN-T1 -E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V -3db Bandwidth: 330MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Part Status: Obsolete(EOL) Family Name: DG4051A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2.5 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 108ns, 92ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4581CEE+T; MAX4691ETE+T; MAX4581EGE+; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEN-T1-E4 - 1167457-DG4051AEN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEN-T1-E4
1167457-DG4051AEN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEN-T1-E4 1167457-DG4051AEN-T1-E4
Manufacturer: Vishay Win Source Part Number: 1167457-DG4051AEN-T1 -E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V -3db Bandwidth: 330MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Part Status: Obsolete(EOL) Family Name: DG4051A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2.5 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 108ns, 92ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4581CEE+T; MAX4691ETE+T; MAX4581EGE+; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167457-DG4051AEN-T1-E4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-WFQFN
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
-3db Bandwidth: 330MHz
Charge Injection: 0.25pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Channel Capacitance (CS(off), CD(off)): 3pF, 12pF
Part Status: Obsolete(EOL)
Family Name: DG4051A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-miniQFN (1.8x2.6)
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2.5 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 108ns, 92ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4581CEE+T; MAX4691ETE+T; MAX4581EGE+;
Introduction Date: April 27, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4051AEN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4051AEN-T1-E4
IC MUX 8:1 100OHM 16MINIQFN

IC MUX 8:1 100OHM 16MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167457-DG4051AEN-T1-E4 DG4051AEN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DP-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details