Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC2G3157DP-Q10J

Description
Win Source Part Number: 1370826-74LVC2G3157D P-Q10J Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Base Product Number: 74LVC2G3157 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPDT On-State Resistance (Max): 23Ohm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 6.6ns, 4.5ns -3db Bandwidth: 300MHz Charge Injection: 7.5pC Channel Capacitance (CS(off), CD(off)): 6pF Current - Leakage (IS(off)) (Max): 500nA Crosstalk: -54dB @ 10MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370826-74LVC2G3157D P-Q10J Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Base Product Number: 74LVC2G3157 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPDT On-State Resistance (Max): 23Ohm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 6.6ns, 4.5ns -3db Bandwidth: 300MHz Charge Injection: 7.5pC Channel Capacitance (CS(off), CD(off)): 6pF Current - Leakage (IS(off)) (Max): 500nA Crosstalk: -54dB @ 10MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370826-74LVC2G3157DP-Q10J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370826-74LVC2G3157DP-Q10J
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370826-74LVC2G3157DP-Q10J
Win Source Part Number: 1370826-74LVC2G3157D P-Q10J Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Base Product Number: 74LVC2G3157 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPDT On-State Resistance (Max): 23Ohm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 6.6ns, 4.5ns -3db Bandwidth: 300MHz Charge Injection: 7.5pC Channel Capacitance (CS(off), CD(off)): 6pF Current - Leakage (IS(off)) (Max): 500nA Crosstalk: -54dB @ 10MHz

Win Source Part Number: 1370826-74LVC2G3157DP-Q10J
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TSSOP
Base Product Number: 74LVC2G3157
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: SPDT
On-State Resistance (Max): 23Ohm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 6.6ns, 4.5ns
-3db Bandwidth: 300MHz
Charge Injection: 7.5pC
Channel Capacitance (CS(off), CD(off)): 6pF
Current - Leakage (IS(off)) (Max): 500nA
Crosstalk: -54dB @ 10MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G3157DP-Q10J - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
74LVC2G3157DP-Q10J
Analog Switches, Multiplexers, Demultiplexers 74LVC2G3157DP-Q10J
74LVC2G3157DP-Q100/S OT552/TSSO

74LVC2G3157DP-Q100/SOT552/TSSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G3157DP-Q10J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC2G3157DP-Q10J
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC2G3157DP-Q10J
IC SWITCH SPDT X 2 23OHM 10TSSOP

IC SWITCH SPDT X 2 23OHM 10TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370826-74LVC2G3157DP-Q10J 74LVC2G3157DP-Q10J 74LVC2G3157DP-Q10J
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260850-SI32170-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers