The DG333ALDQ-T1-E3 is a precision quad single-pole double-throw (SPDT) analog switch designed for high accuracy in controlling analog signals. It features low on-resistance of 25 Ω (typical), low leakage current of 20 pA (typical), and minimal charge injection, making it suitable for applications requiring precise signal management. The device operates within a supply voltage range of ± 22 V and supports single-supply operation from 5 V to 40 V. This switch is fabricated using Vishay Siliconix,Äôs proprietary HVSG-2 CMOS process, which enhances speed and reduces power consumption, with a typical power usage of less than 1 OºW. The DG333ALDQ-T1-E3 is particularly advantageous for battery-operated systems due to its micro-power operation. It also offers improved reliability with break-before-make switching action and can handle continuous currents of up to 30 mA. The device is compatible with TTL and CMOS logic levels, ensuring ease of integration into various electronic systems. Applications include audio switching, test equipment, portable instrumentation, and communication systems. The DG333ALDQ-T1-E3 is available in a 20-pin TSSOP package, making it suitable for space-constrained designs.
IC SWITCH SPDT X 4 45OHM 20TSSOP Product overview: DG333ALDQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ALDQ-T1-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPDT 20TSSOP
4 Circuit IC Switch 2:1 45Ohm 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG333ALDQ-T1-E3 | DG333ALDQ-T1-E3 | DG333ALDQ-T1-E3 |
| Product Name | 45OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 5 volts | ||
| Ron | 2 ohms | 2 ohms | 45 ohms |