Nexperia B.V. Analog Switch and Multiplexer IC 74HCT138DB,118

Description
74HC138; 74HCT138 - 3-to-8 line decoder/demultiplexe r; inverting SSOP1 16-Pin Product overview: 74HCT138DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT138DB,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
74HC138; 74HCT138 - 3-to-8 line decoder/demultiplexe r; inverting SSOP1 16-Pin Product overview: 74HCT138DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT138DB,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74HCT138DB,118
Analog Switch and Multiplexer IC 743-74HCT138DB,118
74HC138; 74HCT138 - 3-to-8 line decoder/demultiplexe r; inverting SSOP1 16-Pin Product overview: 74HCT138DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT138DB,118 can be used for catalog matching and distributor lookup.

74HC138; 74HCT138 - 3-to-8 line decoder/demultiplexer; inverting SSOP1 16-Pin Product overview: 74HCT138DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT138DB,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 - 765479-74HCT138DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118
765479-74HCT138DB,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 765479-74HCT138DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765479-74HCT138DB,11 8 Series: 74HCT Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765479-74HCT138DB,118
Series: 74HCT
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74HCT138DB,118-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74HCT138DB,118-ND
Signal Switches, Multiplexers, Decoders 74HCT138DB,118-ND
Decoder/Demultiplexe r 1 x 3:8 16-SSOP

Decoder/Demultiplexer 1 x 3:8 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT138DB,118
Logic - Signal Switches, Multiplexers, Decoders 74HCT138DB,118
IC DECODER/DEMUX 1X3:8 16SSOP

IC DECODER/DEMUX 1X3:8 16SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74HCT138DB,118 765479-74HCT138DB,118 74HCT138DB,118-ND 74HCT138DB,118
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to ? volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921442P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74AHCT1G66GW-Q100HDKR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers