Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG308BDY-E3

Description
Win Source Part Number: 1055455-DG308BDY-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.7Ohm Voltage - Supply, Single (V+): 4V ~ 44V Voltage - Supply, Dual (V±): ±4V ~ 22V Switch Time (Ton, Toff) (Max): 200ns, 150ns Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG441DY-E3; DG442DY-E3; DG412DY-E3; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG308
Request a Quote Datasheet
Description
Win Source Part Number: 1055455-DG308BDY-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.7Ohm Voltage - Supply, Single (V+): 4V ~ 44V Voltage - Supply, Dual (V±): ±4V ~ 22V Switch Time (Ton, Toff) (Max): 200ns, 150ns Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG441DY-E3; DG442DY-E3; DG412DY-E3; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1055455-DG308BDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1055455-DG308BDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1055455-DG308BDY-E3
Win Source Part Number: 1055455-DG308BDY-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.7Ohm Voltage - Supply, Single (V+): 4V ~ 44V Voltage - Supply, Dual (V±): ±4V ~ 22V Switch Time (Ton, Toff) (Max): 200ns, 150ns Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG441DY-E3; DG442DY-E3; DG412DY-E3; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG308

Win Source Part Number: 1055455-DG308BDY-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 85Ohm
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.7Ohm
Voltage - Supply, Single (V+): 4V ~ 44V
Voltage - Supply, Dual (V±): ±4V ~ 22V
Switch Time (Ton, Toff) (Max): 200ns, 150ns
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DG441DY-E3; DG442DY-E3; DG412DY-E3;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: DG308

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG308BDY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG308BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG308BDY-E3
IC SWITCH QUAD CMOS 16SOIC

IC SWITCH QUAD CMOS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG308BDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG308BDY-E3
IC SWITCH SPST-NOX4 85OHM 16SOIC

IC SWITCH SPST-NOX4 85OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1055455-DG308BDY-E3 DG308BDY-E3 DG308BDY-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface - Direct Digital Synthesis (DDS) - AD9831AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details