Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-E3 DG308ACJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167423-DG308ACJ-E3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 11pF, 8pF Family Name: DG308A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG442DJZ; DG442DJ; DG308ACJ; Introduction Date: June 17, 2007 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167423-DG308ACJ-E3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 11pF, 8pF Family Name: DG308A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG442DJZ; DG442DJ; DG308ACJ; Introduction Date: June 17, 2007 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-E3 - 1167423-DG308ACJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-E3
1167423-DG308ACJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-E3 1167423-DG308ACJ-E3
Manufacturer: Vishay Win Source Part Number: 1167423-DG308ACJ-E3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 11pF, 8pF Family Name: DG308A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG442DJZ; DG442DJ; DG308ACJ; Introduction Date: June 17, 2007 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167423-DG308ACJ-E3
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -10pC
Channel Capacitance (CS(off), CD(off)): 11pF, 8pF
Family Name: DG308A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): DG442DJZ; DG442DJ; DG308ACJ;
Introduction Date: June 17, 2007
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG308ACJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG308ACJ-E3
IC SWITCH SPST-NOX4 100OHM 16DIP

IC SWITCH SPST-NOX4 100OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167423-DG308ACJ-E3 DG308ACJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53GS,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - 1028540-CD74HCT4067QM96Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC
View Details
3 suppliers