Vishay Intertechnology, Inc. 700MOHM Analog Switch and Multiplexer IC DG3001DB-T1-E1

Description
IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3001DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3001DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3001DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3001DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MOHM Analog Switch and Multiplexer IC - 747-DG3001DB-T1-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MOHM Analog Switch and Multiplexer IC
747-DG3001DB-T1-E1
700MOHM Analog Switch and Multiplexer IC 747-DG3001DB-T1-E1
IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3001DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3001DB-T1-E1 can be used for catalog matching and distributor lookup.

IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3001DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3001DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3001DB-T1-E1 - 1033173-DG3001DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3001DB-T1-E1
1033173-DG3001DB-T1-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3001DB-T1-E1 1033173-DG3001DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 1033173-DG3001DB-T1- E1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 64pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 700 mOhm Case / Package: 6-Micro Foot Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 71ns, 59ns Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033173-DG3001DB-T1-E1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 64pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 700 mOhm
Case / Package: 6-Micro Foot
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 71ns, 59ns
Channel Capacitance(CS off, CD off): 100pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG3001DB-T1-E1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG3001DB-T1-E1
Interface - Analog Switches, Multiplexers, Demultiplexers DG3001DB-T1-E1
IC SWITCH SPST 6-MICRO FOOT

IC SWITCH SPST 6-MICRO FOOT

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3001DB-T1-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3001DB-T1-E1
Analog Switches, Multiplexers, Demultiplexers DG3001DB-T1-E1
1 Circuit IC Switch 1:1 700mOhm 6-Micro Foot™ (1.5x1)

1 Circuit IC Switch 1:1 700mOhm 6-Micro Foot™ (1.5x1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG3001DB-T1-E1 1033173-DG3001DB-T1-E1 DG3001DB-T1-E1 DG3001DB-T1-E1
Product Name 700MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3001DB-T1-E1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0100 ohms 0.0100 ohms 0.7000 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 6-Micro Foot CSP; 6-MICRO FOOT®CSP
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DBQRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers