Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4 DG2788DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 014232-DG2788DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT Charge Injection: 87pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: DG2788 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 72ns, 43ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): NLAS3799BMUR2G; NLAS3799BLMNR2G; NLAS3799BMNR2G; SGM44601YTQA16/TR; DG2599DN-T1-GE4; Introduction Date: March 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014232-DG2788DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT Charge Injection: 87pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: DG2788 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 72ns, 43ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): NLAS3799BMUR2G; NLAS3799BLMNR2G; NLAS3799BMNR2G; SGM44601YTQA16/TR; DG2599DN-T1-GE4; Introduction Date: March 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4 - 014232-DG2788DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4
014232-DG2788DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4 014232-DG2788DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 014232-DG2788DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT Charge Injection: 87pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: DG2788 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 72ns, 43ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): NLAS3799BMUR2G; NLAS3799BLMNR2G; NLAS3799BMNR2G; SGM44601YTQA16/TR; DG2599DN-T1-GE4; Introduction Date: March 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014232-DG2788DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
Charge Injection: 87pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: DG2788
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 16-miniQFN (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 72ns, 43ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): NLAS3799BMUR2G; NLAS3799BLMNR2G; NLAS3799BMNR2G; SGM44601YTQA16/TR; DG2599DN-T1-GE4;
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2788DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2788DN-T1-E4
IC SW DPDTX2 500MOHM 16MINIQFN

IC SW DPDTX2 500MOHM 16MINIQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG2788DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2788DN-T1-E4
IC SWITCH DUAL DPDT 16-MINIQFN

IC SWITCH DUAL DPDT 16-MINIQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014232-DG2788DN-T1-E4 DG2788DN-T1-E4 DG2788DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788DN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers