Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2788ADN-T1-GE4

Description
Win Source Part Number: 1370800-DG2788ADN-T1 -GE4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-miniQFN (1.8x2.6) Base Product Number: DG2788 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 500mOhm Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 50µs, 1µs -3db Bandwidth: 338MHz Charge Injection: -245pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -61dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370800-DG2788ADN-T1 -GE4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-miniQFN (1.8x2.6) Base Product Number: DG2788 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 500mOhm Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 50µs, 1µs -3db Bandwidth: 338MHz Charge Injection: -245pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -61dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370800-DG2788ADN-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370800-DG2788ADN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370800-DG2788ADN-T1-GE4
Win Source Part Number: 1370800-DG2788ADN-T1 -GE4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-miniQFN (1.8x2.6) Base Product Number: DG2788 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 500mOhm Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 50µs, 1µs -3db Bandwidth: 338MHz Charge Injection: -245pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -61dB @ 1MHz

Win Source Part Number: 1370800-DG2788ADN-T1-GE4
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-UFQFN
Supplier Device Package: 16-miniQFN (1.8x2.6)
Base Product Number: DG2788
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: DPDT
On-State Resistance (Max): 500mOhm
Channel-to-Channel Matching (ΔRon): 50mOhm
Voltage - Supply, Single (V+): 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max): 50µs, 1µs
-3db Bandwidth: 338MHz
Charge Injection: -245pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -61dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2788ADN-T1-GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2788ADN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2788ADN-T1-GE4
IC SW DPDTX2 500MOHM 16MINIQFN

IC SW DPDTX2 500MOHM 16MINIQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG2788ADN-T1-GE4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG2788ADN-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG2788ADN-T1-GE4
IC ANLG SW 2CH DPDT 16MINI QFN

IC ANLG SW 2CH DPDT 16MINI QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370800-DG2788ADN-T1-GE4 DG2788ADN-T1-GE4 DG2788ADN-T1-GE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface Transceiver IC - 710-CP7140AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details