Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2618DN-T1-E4

Description
Win Source Part Number: 1169873-DG2618DN-T1- E4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 7Ohm Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 2nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.5V ~ 3.6V Switch Time (Ton, Toff) (Max): 69ns, 39ns Channel Capacitance (CS(off), CD(off)): 9pF Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG2618 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1169873-DG2618DN-T1- E4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 7Ohm Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 2nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.5V ~ 3.6V Switch Time (Ton, Toff) (Max): 69ns, 39ns Channel Capacitance (CS(off), CD(off)): 9pF Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG2618 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1169873-DG2618DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1169873-DG2618DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1169873-DG2618DN-T1-E4
Win Source Part Number: 1169873-DG2618DN-T1- E4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 7Ohm Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 2nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.5V ~ 3.6V Switch Time (Ton, Toff) (Max): 69ns, 39ns Channel Capacitance (CS(off), CD(off)): 9pF Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG2618 Product Status: Obsolete

Win Source Part Number: 1169873-DG2618DN-T1-E4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 7Ohm
Charge Injection: 7pC
Current - Leakage (IS(off)) (Max): 2nA
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 1.5V ~ 3.6V
Switch Time (Ton, Toff) (Max): 69ns, 39ns
Channel Capacitance (CS(off), CD(off)): 9pF
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: DG2618
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2618DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2618DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2618DN-T1-E4
IC SWITCH SPDT X 2 7OHM 10DFN

IC SWITCH SPDT X 2 7OHM 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1169873-DG2618DN-T1-E4 DG2618DN-T1-E4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3241-D-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Interface - CODECs - AD1803JRU-REEL - Lingto Electronic Limited
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details