Win Source Part Number: 1370843-DG2523DN-T1-
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: DG2523
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: DPDT
On-State Resistance (Max): 550mOhm
Channel-to-Channel Matching (ΔRon): 50mOhm
Voltage - Supply, Single (V+): 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max): 60µs, 1µs
-3db Bandwidth: 310MHz
Charge Injection: -19pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -61dB @ 1MHz
IC SWITCH DPDT X 2 550MOHM 16QFN
IC SWITCH DUAL SPDT 16QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370843-DG2523DN-T1-GE4 | DG2523DN-T1-GE4 | DG2523DN-T1-GE4 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |