Vishay Intertechnology, Inc. Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers DG2515DQ-T1-E3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Package Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Supplier Device Package: 10-MSOP Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Base Product Number: DG2515 Product Status: Obsolete
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Package Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Supplier Device Package: 10-MSOP Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Base Product Number: DG2515 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Package Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Supplier Device Package: 10-MSOP Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Base Product Number: DG2515 Product Status: Obsolete

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Package
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Supplier Device Package: 10-MSOP
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number: DG2515
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2515DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2515DQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2515DQ-T1-E3
IC SWITCH SPDT X 2 4OHM 10MSOP

IC SWITCH SPDT X 2 4OHM 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number DG2515DQ-T1-E3
Product Name Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex inverter - 74AHCT04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details