Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-E3 DG211BDQ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167360-DG211BDQ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Part Status: Obsolete(EOL) Family Name: DG211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167360-DG211BDQ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Part Status: Obsolete(EOL) Family Name: DG211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-E3 - 1167360-DG211BDQ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-E3
1167360-DG211BDQ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-E3 1167360-DG211BDQ-E3
Manufacturer: Vishay Win Source Part Number: 1167360-DG211BDQ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Part Status: Obsolete(EOL) Family Name: DG211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167360-DG211BDQ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 4.5 V ~ 25 V
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Part Status: Obsolete(EOL)
Family Name: DG211B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 85 Ohm
Dual Voltage Supply: ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 300ns, 200ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T;
Introduction Date: January 05, 1990
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG211BDQ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG211BDQ-E3
IC SW SPST-NCX4 85OHM 16TSSOP

IC SW SPST-NCX4 85OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167360-DG211BDQ-E3 DG211BDQ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5 V ~ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260791-SI32285-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details