Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2020DV-T1-E3 DG2020DV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033132-DG2020DV-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -54dB @ 1MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.6 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 2.7 V to 5.5 V Max Switch Time (Ton,Toff): 6μs, 4μs Channel Capacitance(CS off, CD off): 65pF Max Leakage Current (IS off): 5.3nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033132-DG2020DV-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -54dB @ 1MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.6 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 2.7 V to 5.5 V Max Switch Time (Ton,Toff): 6μs, 4μs Channel Capacitance(CS off, CD off): 65pF Max Leakage Current (IS off): 5.3nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2020DV-T1-E3 - 1033132-DG2020DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2020DV-T1-E3
1033132-DG2020DV-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2020DV-T1-E3 1033132-DG2020DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033132-DG2020DV-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -54dB @ 1MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.6 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 2.7 V to 5.5 V Max Switch Time (Ton,Toff): 6μs, 4μs Channel Capacitance(CS off, CD off): 65pF Max Leakage Current (IS off): 5.3nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033132-DG2020DV-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -54dB @ 1MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.6 Ohm
Case / Package: 6-TSOP
Single Supply Voltage (V+): 2.7 V to 5.5 V
Max Switch Time (Ton,Toff): 6μs, 4μs
Channel Capacitance(CS off, CD off): 65pF
Max Leakage Current (IS off): 5.3nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2020DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2020DV-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2020DV-T1-E3
IC SWITCH SPDT X 1 1.6OHM 6TSOP

IC SWITCH SPDT X 1 1.6OHM 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033132-DG2020DV-T1-E3 DG2020DV-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2020DV-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - CODECs - AD1888JCP-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details