Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3 DG2012DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014206-DG2012DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 250 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.8 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 38ns, 32ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014206-DG2012DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 250 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.8 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 38ns, 32ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3 - 014206-DG2012DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3
014206-DG2012DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3 014206-DG2012DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 014206-DG2012DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 250 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.8 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 38ns, 32ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014206-DG2012DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 250 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.8 Ohm
Case / Package: SC-70-6 (SOT-363)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 38ns, 32ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG2012DL-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2012DL-T1-E3
IC ANALOG SWITCH SPDT SC70-6

IC ANALOG SWITCH SPDT SC70-6

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2012DL-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2012DL-T1-E3
IC SWITCH SPDT X 1 1.8OHM SC70-6

IC SWITCH SPDT X 1 1.8OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014206-DG2012DL-T1-E3 DG2012DL-T1-E3 DG2012DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012DL-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVCV2G66GM,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFQFN Exposed Pad
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details