Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG190AP/883 DG190AP/883

Description
Manufacturer: Vishay Win Source Part Number: 1167311-DG190AP/883 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 2 Switch Circuit: SPDT Channel Capacitance (CS(off), CD(off)): 9pF, 6pF Part Status: Obsolete(EOL) Family Name: DG190 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-DIP On-State Resistance (Maximum): 30 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 150ns, 130ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): IH5143CJE; IH5143MJE; IH5143MJE/883B; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167311-DG190AP/883 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 2 Switch Circuit: SPDT Channel Capacitance (CS(off), CD(off)): 9pF, 6pF Part Status: Obsolete(EOL) Family Name: DG190 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-DIP On-State Resistance (Maximum): 30 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 150ns, 130ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): IH5143CJE; IH5143MJE; IH5143MJE/883B; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG190AP/883 - 1167311-DG190AP/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG190AP/883
1167311-DG190AP/883
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG190AP/883 1167311-DG190AP/883
Manufacturer: Vishay Win Source Part Number: 1167311-DG190AP/883 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 2 Switch Circuit: SPDT Channel Capacitance (CS(off), CD(off)): 9pF, 6pF Part Status: Obsolete(EOL) Family Name: DG190 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-DIP On-State Resistance (Maximum): 30 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 150ns, 130ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): IH5143CJE; IH5143MJE; IH5143MJE/883B; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 1167311-DG190AP/883
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 2
Switch Circuit: SPDT
Channel Capacitance (CS(off), CD(off)): 9pF, 6pF
Part Status: Obsolete(EOL)
Family Name: DG190
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 30 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 150ns, 130ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): IH5143CJE; IH5143MJE; IH5143MJE/883B;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG190AP/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG190AP/883
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG190AP/883
IC SWITCH SPDT X 2 30OHM 16DIP

IC SWITCH SPDT X 2 30OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167311-DG190AP/883 DG190AP/883
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG190AP/883 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers