High-speed switching diode in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum reverse voltage of 70 V, repetitive peak forward current of 500 mA, and reverse recovery time of 4 ns. The device is AEC-Q101 qualified.
High-speed switching diode encapsulated in a very small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
BAL99 - High-speed diode TO-236 3-Pin Product overview: BAL99,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022000-BAL99,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 70V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 70V 215MA TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | BAL99,215 | 1727-2239-2-ND | 280-BAL99,215 | 1022000-BAL99,215 | BAL99,215 |
| Product Name | High-speed switching diode | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - BAL99,215 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | ||||
| VR | 70 volts | 70 volts |