Manufacturer: Infineon Technologies
Win Source Part Number: 079386-BA779 E6327
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 7 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 079386-BA779 E6327 |
| Product Name | RF Diodes - BA779 E6327 |
| Configuration | Single |
| Diode Type | PIN - Single |
| Life Cycle Stage | Obsolete(EOL) |