Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB050180WP30236BK1

Description
3000pF Feed Through Capacitor 20000V (20kV) 60A Axial - Threaded Terminals
Request a Quote Datasheet
Description
3000pF Feed Through Capacitor 20000V (20kV) 60A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB050180WP30236BK1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB050180WP30236BK1-ND
Feed Through, Pass Through Capacitors DB050180WP30236BK1-ND
3000pF Feed Through Capacitor 20000V (20kV) 60A Axial - Threaded Terminals

3000pF Feed Through Capacitor 20000V (20kV) 60A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB050180WP30236BK1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 10 (+/- %)
WVDC 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details