Vishay Intertechnology, Inc. Ceramic Capacitors D829C20U2JL65J5R

Description
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D829C20U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D829C20U2JL65J5R-ND
Ceramic Capacitors D829C20U2JL65J5R-ND
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay - 91K9564 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay
91K9564
D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay 91K9564
D 500V 8,2pF ±0,25pF U2J BULK e3

D 500V 8,2pF ±0,25pF U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D829C20U2JL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D829C20U2JL65J5R
Capacitors - Ceramic Capacitors D829C20U2JL65J5R
CAP CER 8.2PF 500V U2J RADIAL

CAP CER 8.2PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D829C20U2JL65J5R-ND 91K9564 D829C20U2JL65J5R
Product Name Ceramic Capacitors D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers