Vishay Precision Group Ceramic Capacitors D822Z29Z5UH65L2R

Description
8200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
8200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D822Z29Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D822Z29Z5UH65L2R-ND
Ceramic Capacitors D822Z29Z5UH65L2R-ND
8200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

8200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D822Z29Z5UH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D822Z29Z5UH65L2R
Ceramic Capacitors D822Z29Z5UH65L2R
CAP CER 8200PF 100V Z5U RADIAL

CAP CER 8200PF 100V Z5U RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - D822Z29Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D822Z29Z5UH65L2R
Capacitors - Ceramic Capacitors D822Z29Z5UH65L2R
CAP CER 8200PF 100V Z5U RADIAL

CAP CER 8200PF 100V Z5U RADIAL

Supplier's Site
D 100V 8,2Nf -20/% Z5U Bulk E3 Vishay - 91K9520 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 8,2Nf -20/% Z5U Bulk E3 Vishay
91K9520
D 100V 8,2Nf -20/% Z5U Bulk E3 Vishay 91K9520
D 100V 8,2NF -20/% Z5U BULK E3

D 100V 8,2NF -20/% Z5U BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D822Z29Z5UH65L2R-ND D822Z29Z5UH65L2R D822Z29Z5UH65L2R 91K9520
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 8,2Nf -20/% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details