Vishay Precision Group Ceramic Capacitors D822K39Y5PH6TL2R

Description
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D822K39Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D822K39Y5PH6TL2R-ND
Ceramic Capacitors D822K39Y5PH6TL2R-ND
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D822K39Y5PH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D822K39Y5PH6TL2R
Capacitors - Ceramic Capacitors D822K39Y5PH6TL2R
CAP CER 8200PF 100V Y5P RADIAL

CAP CER 8200PF 100V Y5P RADIAL

Supplier's Site
D 100V 8,2Nf ±10% Y5P Reel E3 Vishay - 91K9490 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 8,2Nf ±10% Y5P Reel E3 Vishay
91K9490
D 100V 8,2Nf ±10% Y5P Reel E3 Vishay 91K9490
D 100V 8,2nF ±10% Y5P REEL e3

D 100V 8,2nF ±10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D822K39Y5PH6TL2R-ND D822K39Y5PH6TL2R 91K9490
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 8,2Nf ±10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers