Vishay Intertechnology, Inc. Ceramic Capacitors D820J25SL0L63J5R

Description
82pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D820J25SL0L63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D820J25SL0L63J5R-ND
Ceramic Capacitors D820J25SL0L63J5R-ND
82pF ±5% 500V Ceramic Capacitor SL Radial, Disc

82pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D820J25SL0L63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D820J25SL0L63J5R
Capacitors - Ceramic Capacitors D820J25SL0L63J5R
CAP CER 82PF 500V SL RADIAL

CAP CER 82PF 500V SL RADIAL

Supplier's Site
Capacitor,ceramic,82Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 91K9476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
91K9476
Capacitor,ceramic,82Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 91K9476
Capacitor,Ceramic,82 pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,82pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D820J25SL0L63J5R-ND D820J25SL0L63J5R 91K9476
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,82Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details