Vishay Intertechnology, Inc. Ceramic Capacitors D820G39C0GL63J5R

Description
82pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
82pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D820G39C0GL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D820G39C0GL63J5R-ND
Ceramic Capacitors D820G39C0GL63J5R-ND
82pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc

82pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D820G39C0GL63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D820G39C0GL63J5R
Ceramic Capacitors D820G39C0GL63J5R
CAP CER 82PF 500V C0G/NP0 RADIAL

CAP CER 82PF 500V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number D820G39C0GL63J5R-ND D820G39C0GL63J5R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers