Vishay Precision Group Ceramic Capacitors D562K33Y5PH6UJ5R

Description
5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D562K33Y5PH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D562K33Y5PH6UJ5R-ND
Ceramic Capacitors D562K33Y5PH6UJ5R-ND
5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D562K33Y5PH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D562K33Y5PH6UJ5R
Capacitors - Ceramic Capacitors D562K33Y5PH6UJ5R
CAP CER 5600PF 100V Y5P RADIAL

CAP CER 5600PF 100V Y5P RADIAL

Supplier's Site
D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay - 91K9151 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay
91K9151
D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay 91K9151
D 100V 5,6nF ±10% Y5P AMMO e3

D 100V 5,6nF ±10% Y5P AMMO e3

Supplier's Site
Ceramic Capacitors - D562K33Y5PH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D562K33Y5PH6UJ5R
Ceramic Capacitors D562K33Y5PH6UJ5R
CAP CER 5600PF 100V Y5P RADIAL

CAP CER 5600PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D562K33Y5PH6UJ5R-ND D562K33Y5PH6UJ5R 91K9151 D562K33Y5PH6UJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers