Vishay Intertechnology, Inc. Ceramic Capacitors D472M25Z5UH63L2R

Description
4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472M25Z5UH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472M25Z5UH63L2R-ND
Ceramic Capacitors D472M25Z5UH63L2R-ND
4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D472M25Z5UH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472M25Z5UH63L2R
Ceramic Capacitors D472M25Z5UH63L2R
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D472M25Z5UH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472M25Z5UH63L2R
Capacitors - Ceramic Capacitors D472M25Z5UH63L2R
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site
D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay - 91K8981 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay
91K8981
D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay 91K8981
D 100V 4,7nF ±20% Z5U BULK e3

D 100V 4,7nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472M25Z5UH63L2R-ND D472M25Z5UH63L2R D472M25Z5UH63L2R 91K8981
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 4,7Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details