Vishay Intertechnology, Inc. Ceramic Capacitors D472K53X7RL6BJ7R

Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K53X7RL6BJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K53X7RL6BJ7R-ND
Ceramic Capacitors D472K53X7RL6BJ7R-ND
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 4,7Nf ±10% X7R Bulk E3 Vishay - 91K8965 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 4,7Nf ±10% X7R Bulk E3 Vishay
91K8965
D 500V 4,7Nf ±10% X7R Bulk E3 Vishay 91K8965
D 500V 4,7nF ±10% X7R BULK e3

D 500V 4,7nF ±10% X7R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D472K53X7RL6BJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472K53X7RL6BJ7R
Capacitors - Ceramic Capacitors D472K53X7RL6BJ7R
CAP CER 4700PF 500V X7R RADIAL

CAP CER 4700PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D472K53X7RL6BJ7R-ND 91K8965 D472K53X7RL6BJ7R
Product Name Ceramic Capacitors D 500V 4,7Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers