Vishay Intertechnology, Inc. Ceramic Capacitors D472K33Y5PH6VJ5R

Description
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K33Y5PH6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K33Y5PH6VJ5R-ND
Ceramic Capacitors D472K33Y5PH6VJ5R-ND
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472K33Y5PH6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472K33Y5PH6VJ5R
Capacitors - Ceramic Capacitors D472K33Y5PH6VJ5R
CAP CER 4700PF 100V Y5P RADIAL

CAP CER 4700PF 100V Y5P RADIAL

Supplier's Site
D 100V 4,7Nf ±10% Y5P Ammo E3 Vishay - 91K8946 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf ±10% Y5P Ammo E3 Vishay
91K8946
D 100V 4,7Nf ±10% Y5P Ammo E3 Vishay 91K8946
D 100V 4,7nF ±10% Y5P AMMO e3

D 100V 4,7nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D472K33Y5PH6VJ5R-ND D472K33Y5PH6VJ5R 91K8946
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 4,7Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers