Vishay Intertechnology, Inc. Ceramic Capacitors D471K20Y5PH63L6R

Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1444PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1444PH-ND
Ceramic Capacitors 1444PH-ND
470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D471K20Y5PH63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D471K20Y5PH63L6R
Ceramic Capacitors D471K20Y5PH63L6R
CAP CER 470PF 100V Y5P RADIAL

CAP CER 470PF 100V Y5P RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 470Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay - 91K8923 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay
91K8923
Ceramic Capacitor 470Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay 91K8923
CERAMIC CAPACITOR 470PF, 100V, Y5P, 10%, RADIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, Y5P, 10%, RADIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - D471K20Y5PH63L6R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D471K20Y5PH63L6R
Capacitors - Ceramic Capacitors D471K20Y5PH63L6R
CAP CER 470PF 100V Y5P RADIAL

CAP CER 470PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1444PH-ND D471K20Y5PH63L6R 91K8923 D471K20Y5PH63L6R
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers