Vishay Precision Group Ceramic Capacitors D392Z25Y5VH63J5R

Description
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392Z25Y5VH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392Z25Y5VH63J5R-ND
Ceramic Capacitors D392Z25Y5VH63J5R-ND
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay - 91K8764 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay
91K8764
D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay 91K8764
D 100V 3,9NF -20/% Y5V BULK E3

D 100V 3,9NF -20/% Y5V BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D392Z25Y5VH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392Z25Y5VH63J5R
Capacitors - Ceramic Capacitors D392Z25Y5VH63J5R
CAP CER 3900PF 100V Y5V RADIAL

CAP CER 3900PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D392Z25Y5VH63J5R-ND 91K8764 D392Z25Y5VH63J5R
Product Name Ceramic Capacitors D 100V 3,9Nf -20/% Y5V Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details