Vishay Intertechnology, Inc. Ceramic Capacitors D332M20Z5UH6TJ5R

Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M20Z5UH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M20Z5UH6TJ5R-ND
Ceramic Capacitors D332M20Z5UH6TJ5R-ND
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332M20Z5UH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M20Z5UH6TJ5R
Capacitors - Ceramic Capacitors D332M20Z5UH6TJ5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site
D 100V 3,3Nf ±20% Z5U Reel E3 Vishay - 91K8581 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±20% Z5U Reel E3 Vishay
91K8581
D 100V 3,3Nf ±20% Z5U Reel E3 Vishay 91K8581
D 100V 3,3nF ±20% Z5U REEL e3

D 100V 3,3nF ±20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332M20Z5UH6TJ5R-ND D332M20Z5UH6TJ5R 91K8581
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf ±20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details