Vishay Intertechnology, Inc. Ceramic Capacitors D331K33SL0H6UJ5R

Description
330pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331K33SL0H6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331K33SL0H6UJ5R-ND
Ceramic Capacitors D331K33SL0H6UJ5R-ND
330pF ±10% 100V Ceramic Capacitor SL Radial, Disc

330pF ±10% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D331K33SL0H6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D331K33SL0H6UJ5R
Capacitors - Ceramic Capacitors D331K33SL0H6UJ5R
CAP CER 330PF 100V SL RADIAL

CAP CER 330PF 100V SL RADIAL

Supplier's Site
D 100V 330Pf ±10% Sl0 Ammo E3 Vishay - 91K8548 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 330Pf ±10% Sl0 Ammo E3 Vishay
91K8548
D 100V 330Pf ±10% Sl0 Ammo E3 Vishay 91K8548
D 100V 330pF ±10% SL0 AMMO e3

D 100V 330pF ±10% SL0 AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D331K33SL0H6UJ5R-ND D331K33SL0H6UJ5R 91K8548
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 330Pf ±10% Sl0 Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers