Vishay Intertechnology, Inc. Ceramic Capacitors D331K20Y5PH63L6R

Description
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1443PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1443PH-ND
Ceramic Capacitors 1443PH-ND
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
CAP CER 330PF 100V 10% RADIAL - 886-D331K20Y5PH63L6R - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 100V 10% RADIAL
886-D331K20Y5PH63L6R
CAP CER 330PF 100V 10% RADIAL 886-D331K20Y5PH63L6R
CAP CER 330PF 100V 10% RADIAL

CAP CER 330PF 100V 10% RADIAL

Supplier's Site
Ceramic Capacitor 330Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay - 91K8536 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay
91K8536
Ceramic Capacitor 330Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay 91K8536
CERAMIC CAPACITOR 330PF, 100V, Y5P, 10%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 100V, Y5P, 10%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1443PH-ND 886-D331K20Y5PH63L6R 91K8536
Product Name Ceramic Capacitors CAP CER 330PF 100V 10% RADIAL Ceramic Capacitor 330Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers